44423053详情
Lapp 44423053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.06 - 1
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
14
Connectable conductor cross section fine-strand without cable end sleeve
0.06 - 1
Material housing
Zinc
Thread size M
17
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.06 - 1
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.06 - 1
44423053拓展信息








哦! 它是空的。