44423086详情
Lapp 44423086重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand with cable end sleeve
0.06 - 1
Connectable conductor cross section fine-strand without cable end sleeve
0.06 - 1
Connectable conductor cross section multi-wired
0.06 - 1
Connectable conductor cross section solid-core
0.06 - 1
Degree of protection (IP), mounted
IP67
Locking mechanism
压盖螺母
Material housing
Zinc
Material of contact surface
Gold
Pollution degree
3
Rated current In
14
Thread size M
17
Type of electric connection
压接
With protective conductor
有
44423086拓展信息








哦! 它是空的。