44423090详情
Lapp 44423090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 2.5
Degree of protection (IP), mounted
IP67
Pollution degree
3
Connectable conductor cross section multi-wired
0.5 - 2.5
Locking mechanism
压盖螺母
Material of contact surface
Gold
Thread size M
17
Material housing
Zinc
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Rated current In
20
Ambient temperature
-40 - 125
Type of electric connection
压接
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
With protective conductor
有
44423090拓展信息








哦! 它是空的。