44423095详情
Lapp 44423095重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material housing
Zinc
Thread size M
17
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.5 - 2.5
44423095拓展信息








哦! 它是空的。