44423147详情
Lapp 44423147重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Contact Materials
Gold
RoHS
Non-Compliant
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.75 - 1.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.75 - 1.5
Thread size M
12
Material housing
Zinc
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 1.5
Rated current In
12
Ambient temperature
-40 - 85
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
With protective conductor
有
44423147拓展信息








哦! 它是空的。