44423279详情
LAPP 44423279重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
HDC
Connector
module
Connector series
EPIC® MH
Gross weight
5g
Certificates
RoHS compliant
Operating temperature
-40...125°C
0个相似型号
44423279拓展信息
44423279详情
LAPP 44423279重要参数规格及、参数值,及相似型号如下:
Type of connector
HDC
Connector
module
Connector series
EPIC® MH
Gross weight
5g
Certificates
RoHS compliant
Operating temperature
-40...125°C
44423279拓展信息