44423288详情
LAPP 44423288重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
circular
Connector
contact
Kind of connector
female
Wire cross-section
0.13...0.33mm<sup>2</sup>
Wire size
22AWG...26AWG
Connector series
EPIC MH 1.0
Connector variant
turned contacts
Electrical mounting
crimped
Gross weight
5g
Certificates
RoHS compliant
44423288拓展信息








哦! 它是空的。