44424021详情
Lapp 44424021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
35 - 35
Connectable conductor cross section fine-strand without cable end sleeve
35 - 35
Connectable conductor cross section multi-wired
35 - 35
Connectable conductor cross section solid-core
35 - 35
Diameter plug-in contact
6
Material contact
Brass
Material of contact surface
Silver
Type of electric connection
压接
44424021拓展信息








哦! 它是空的。