44428219详情
Lapp 44428219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
4 - 6
Type of electric connection
压接
Ambient temperature
-40 - 105
Connectable conductor cross section fine-strand without cable end sleeve
4 - 6
Material housing
Plastic
Material of contact surface
Tin
Locking mechanism
Other
Connectable conductor cross section multi-wired
4 - 6
Pollution degree
3
Degree of protection (IP), mounted
IP68
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
4 - 6
44428219拓展信息








哦! 它是空的。