44429010详情
Lapp 44429010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Connectable conductor cross section fine-strand with cable end sleeve
0.22 - 0.56
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.22 - 0.56
Diameter plug-in contact
1
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.22 - 0.56
Connectable conductor cross section solid-core
0.22 - 0.56
零件状态
活跃
44429010拓展信息








哦! 它是空的。