44429303详情
Lapp 44429303重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Ambient temperature
-20 - 125
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 10
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 10
Connectable conductor cross section multi-wired
0.75 - 10
Connectable conductor cross section solid-core
0.75 - 10
Material of contact surface
Gold
Pollution degree
3
Rated current In
70
Type of electric connection
压接
With protective conductor
有
44429303拓展信息








哦! 它是空的。