44429315详情
Lapp 44429315重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 10
Type of electric connection
压接
Ambient temperature
-20 - 125
Rated current In
70
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 10
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.75 - 10
Pollution degree
3
Connectable conductor cross section solid-core
0.75 - 10
44429315拓展信息








哦! 它是空的。