44429321详情
Lapp 44429321重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3SS5-60R11
Approvals
CE, CSA, UL
Manufacturer
ABB
Connectable conductor cross section fine-strand with cable end sleeve
6 - 10
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
6 - 10
Diameter plug-in contact
3.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
6 - 10
Connectable conductor cross section solid-core
6 - 10
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
44429321拓展信息








哦! 它是空的。