44429339详情
Lapp 44429339重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SWPG16
Manufacturer
Adaptaflex, a Division of T&B
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.25
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.25
Diameter plug-in contact
2
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.14 - 0.25
Connectable conductor cross section solid-core
0.14 - 0.25
大小
PG16
44429339拓展信息








哦! 它是空的。