44429345详情
Lapp 44429345重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
10 - 50
Type of electric connection
压接
Ambient temperature
-20 - 120
Rated current In
150
Connectable conductor cross section fine-strand without cable end sleeve
10 - 50
Material of contact surface
Gold
Connectable conductor cross section multi-wired
10 - 50
Pollution degree
3
Connectable conductor cross section solid-core
10 - 50
44429345拓展信息








哦! 它是空的。