44429361详情
Lapp 44429361重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
16 - 16
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
16 - 16
Diameter plug-in contact
10
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
16 - 16
Connectable conductor cross section solid-core
16 - 16
44429361拓展信息








哦! 它是空的。