44429362详情
Lapp 44429362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
P568-050-HD-CL2
Manufacturer
Tripp-Lite
Connectable conductor cross section fine-strand with cable end sleeve
25 - 25
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
25 - 25
Diameter plug-in contact
10
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
25 - 25
Connectable conductor cross section solid-core
25 - 25
44429362拓展信息








哦! 它是空的。