44429442详情
Lapp 44429442重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer part #
44429442
Material (details)
Andockrahmen: stainless steel<br>Screws: galvanized steel<br>
Industrial packaging
有
Content
5pc(s)
Manufacturer Part Number
44429442
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
2.13
类型
44429442
Reach合规守则
unknown
连接器支持类型
连接器附件
44429442拓展信息








哦! 它是空的。