4510003S详情
Lapp 4510003S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.23
Ihs Manufacturer
LAPP GROUP PVT LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
4510003S
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
ECCN 代码
EAR99
Reach合规守则
compliant
连接器支持类型
线缆
4510003S拓展信息








哦! 它是空的。