4510162S详情
Lapp 4510162S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.75
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
4510162S
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.25
ECCN 代码
EAR99
Reach合规守则
compliant
连接器支持类型
线缆
4510162S拓展信息








哦! 它是空的。