4520024E详情
Lapp 4520024E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
Straight
Manufacturer Part Number
AT28/U119/SFA/BLB
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
组成
Non-Metallic
连接类型
Snap-In
4520024E拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。