4521008详情
Lapp 4521008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
24.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
185
Nominal voltage U0
450
Core colour
Green/yellow
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Insulation Materials
PVC
4521008拓展信息








哦! 它是空的。