4521017详情
Lapp 4521017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wire
Package
Box
厂商
Vishay Vitramon
Product Status
Obsolete
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
22.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
150
Nominal voltage U0
450
Core colour
Black
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
Insulation Materials
PVC
系列
*
4521017拓展信息








哦! 它是空的。