4533101详情
Lapp 4533101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34G0600E3ZN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
750
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
161.6
Low smoke (according to EN 61034-2)
有
Nominal voltage U0
450
Nominal cross section conductor
25
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
32.7
Permitted cable outer temperature during assembling/handling
-40 - 90
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-50 - 90
Flame retardant
According to IEC/EN 60332-1-2
额定电流
600 A
4533101拓展信息








哦! 它是空的。