4571106详情
Lapp 4571106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Manufacturer Part Number
MB141004PCK
Manufacturer
Vynckier Enclosure Systems
Material core insulation
Polyvinyl chloride (PVC)
Outer diameter approx.
19.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
95
Low smoke according to IEC 61034-2
无
Conductor category
Class 6 = very flexible
组成
Non-Metallic
4571106拓展信息








哦! 它是空的。