4726006详情
Lapp 4726006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
4726006
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.23
Material core insulation
Other
Conductor surface
Bare
Outer diameter approx.
8.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
450
Core colour
Green/yellow
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Reach合规守则
compliant
连接器支持类型
线缆
4726006拓展信息








哦! 它是空的。