4726034K详情
Lapp 4726034K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
UL
Manufacturer Part Number
ND3800KA06U18
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
额定电流
800 A
4726034K拓展信息








哦! 它是空的。