4726058详情
Lapp 4726058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Conductor surface
Bare
Core colour
White
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Material core insulation
Other
Nominal cross section conductor
35
Nominal voltage U
750
Nominal voltage U0
450
Outer diameter approx.
12.1
4726058拓展信息








哦! 它是空的。