4726125详情
Lapp 4726125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Bare
Outer diameter approx.
7.1
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
10
Nominal voltage U0
450
Core colour
Green
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
4726125拓展信息








哦! 它是空的。