51730030详情
Lapp 51730030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
51730030
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.25
Surface protection
Untreated
Glass-fibre reinforced
有
Thread length
9
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
16
Wrench width
28
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Reach合规守则
unknown
连接器支持类型
连接器附件
51730030拓展信息








哦! 它是空的。