51730040详情
Lapp 51730040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
有
Thread length
10
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
51730040拓展信息















哦! 它是空的。