52000140详情
Lapp 52000140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
13.5
Material quality
Polystyrene
Shock resistant
无
0个相似型号
52000140拓展信息
52000140详情
Lapp 52000140重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
13.5
Material quality
Polystyrene
Shock resistant
无
52000140拓展信息