52000251详情
Lapp 52000251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP54
Explosion-tested version
无
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Nominal thread size metric/PG
16
Shock resistant
无
Surface protection
Nickel-plated
Thread length
6.5
Thread type
PG
With locknut
无
Wrench width
22
52000251拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。