52000960详情
Lapp 52000960重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
7
Degree of protection (IP)
IP55
Explosion-tested version
无
Suitable for cable diameter
15.5 - 21
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
52000960拓展信息















哦! 它是空的。