52001090详情
Lapp 52001090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
有
Material quality
Brass
Wrench width
30
Nominal thread size metric/PG
21
Thread type
PG
With locknut
无
Suitable for cable diameter
15 - 17
Explosion-tested version
无
Degree of protection (IP)
IP65
Thread length
7
Glass-fibre reinforced
无
Surface protection
Nickel-plated
52001090拓展信息








哦! 它是空的。