52001130详情
Lapp 52001130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
21 - 23
With locknut
无
Thread type
PG
Nominal thread size metric/PG
29
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
52001130拓展信息








哦! 它是空的。