52001170详情
Lapp 52001170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
YL7220SJ3105/U
Approvals
UL;C-Tick
Manufacturer
Honeywell
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
30 - 33
With locknut
无
Thread type
PG
Nominal thread size metric/PG
36
Wrench width
50
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
输出量
Y1, Y2 out to mechanical cooling; Programmable AUX1, SYLK communicating to actuator
电压
24 Volts
输入
Y1,Y2 input from thermostat or unitary controller, 24 VAC, mixed air or OA sensor;Programmable AUX2
温度范围
-40 to 150 Degrees F
52001170拓展信息















哦! 它是空的。