52002540详情
Lapp 52002540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
材料
Metal
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-74361-7965000
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5.8 - 6.8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
9
Wrench width
17
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
连接器类型
RJ-45 Straight Male to RJ-45 Right Angle Male, 4-pole
额定电流
1.5 Amps
知识产权评级
IP20
长度
50 Meters
52002540拓展信息















哦! 它是空的。