52003880详情
Lapp 52003880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
52003880
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.27
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
29
Wrench width
39
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Reach合规守则
unknown
连接器支持类型
连接器附件
52003880拓展信息








哦! 它是空的。