52003990详情
Lapp 52003990重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
RoHS
Non-Compliant
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
17
Nominal thread size metric/PG
7
Thread type
PG
With locknut
无
Explosion-tested version
无
Thread length
5
Glass-fibre reinforced
无
Surface protection
Nickel-plated
52003990拓展信息








哦! 它是空的。