52004130详情
Lapp 52004130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Glass-fibre reinforced
无
Thread length
7.2
Degree of protection (IP)
IP55
Model
90°-elbow
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Other
Wrench width
22
Nominal thread size metric/PG
16
Thread type
PG
With locknut
无
Explosion-tested version
无
52004130拓展信息















哦! 它是空的。