52005330详情
Lapp 52005330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Degree of protection (IP)
IP65
Bend radius protection/trumpet flare
有
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Shock resistant
无
Model
Straight
52005330拓展信息















哦! 它是空的。