52005490详情
Lapp 52005490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
7
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
52005490拓展信息








哦! 它是空的。