52005570 52003550详情
Lapp 52005570 52003550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Manufacturer Part Number
PDG52P1200E2CM
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
Standards Met
CE, RoHS Compliant
系列
SKINDICHT
额定电流
1,200 A
螺纹尺寸
PG29
工作温度范围
-20 → +80 °C
知识产权评级
IP55
52005570 52003550拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。