52005600详情
Lapp 52005600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Vinyl
Package
Box
厂商
United Visual Products
Product Status
活跃
RoHS
Non-Compliant
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP55
Explosion-tested version
无
Suitable for cable diameter
7.5 - 8.5
With locknut
无
Thread type
PG
Nominal thread size metric/PG
9
Wrench width
17
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
系列
-
类型
Mini Message Letterboard
颜色
Black
52005600拓展信息








哦! 它是空的。