52005680详情
Lapp 52005680重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
A3A5
Manufacturer
Miscellaneous
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Polystyrene
Wrench width
32
Nominal thread size metric/PG
21
Thread type
PG
With locknut
无
Explosion-tested version
无
Degree of protection (IP)
IP54
Thread length
11
Glass-fibre reinforced
无
Surface protection
Nickel-plated
52005680拓展信息















哦! 它是空的。