52005720详情
Lapp 52005720重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Polystyrene
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
52005720拓展信息








哦! 它是空的。