52006139详情
Lapp 52006139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
25
Material quality
Polyamide (PA)
Shock resistant
无
0个相似型号
52006139拓展信息















哦! 它是空的。