52006149详情
Lapp 52006149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
32
Material quality
Polyamide (PA)
Shock resistant
无
0个相似型号
52006149拓展信息
61721380
Lapp
54110845
Lapp
52103210 53112210
Lapp
52103270 00531227
Lapp
52015720 52003510
Lapp
52015750 52003540
Lapp
52015710 52003500
Lapp
53015050 53019050
Lapp
53015820 53019220
Lapp
52000990 52003490
Lapp








哦! 它是空的。