52006167详情
LAPP 52006167重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
stopper
Gland thread
M50
Thread pitch
1.5
Body colour
light grey
Manufacturer series
SKINDICHT®
Version
with seal
Thread length
10mm
Gross weight
12.89g
Certificates
RoHS compliant
Kit contents
O-ring gasket
IP rating
IP68
52006167拓展信息
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP








哦! 它是空的。